ASUS logo

ASUS M4N75TD Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69978
Info modified on:
30 Oct 2024, 13:11:03
Short summary description ASUS M4N75TD Socket AM3 ATX:

ASUS M4N75TD, AMD, Socket AM3, AMD Athlon II, AMD Sempron, 5,2 GT/s, DDR3-SDRAM, 16 GB

Long summary description ASUS M4N75TD Socket AM3 ATX:

ASUS M4N75TD. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Athlon II, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 0+1, 5, JBOD. Parallel processing technology support: 2-Way SLI. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.