ASUS M2N-XE, AMD, Socket AM2, 4 GB, Non-ECC, GeForce 6100, 10/100/1000 Mbps
ASUS M2N-XE. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GeForce 6100. Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: NVIDIA nForce 430, Audio output channels: 5.1 channels