ASUS logo

ASUS K8U-x Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42650
Info modified on:
12 Jun 2018, 09:55:40
Short summary description ASUS K8U-x Socket 754 ATX:

ASUS K8U-x, AMD, Socket 754, 800 MHz, 2 GB, 4 MB, Realtek 8201CL 10/100 Mbps Ethernet LAN

Long summary description ASUS K8U-x Socket 754 ATX:

ASUS K8U-x. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, Flash memory: 4 MB. Networking features: Realtek 8201CL 10/100 Mbps Ethernet LAN. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Device drivers ASUS PC Probe Anti-virus (OEM version) ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.