ASUS logo

ASUS ENGT440 DC SL/DI/1GD3 NVIDIA GeForce GT 440 1 GB GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86563
Info modified on:
24 Feb 2020, 09:39:44
Short summary description ASUS ENGT440 DC SL/DI/1GD3 NVIDIA GeForce GT 440 1 GB GDDR3:

ASUS ENGT440 DC SL/DI/1GD3, GeForce GT 440, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT440 DC SL/DI/1GD3 NVIDIA GeForce GT 440 1 GB GDDR3:

ASUS ENGT440 DC SL/DI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1820 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.