ASUS Eee PC 1215P, Intel Atom®, 1,5 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS Eee PC 1215P. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1,5 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,45 kg