Ariete logo

Ariete Vapori' Jet Maxi Portable steam cleaner 0,25 L 900 W Black, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54067
Info modified on:
18 May 2018, 06:22:20
Short summary description Ariete Vapori' Jet Maxi Portable steam cleaner 0,25 L 900 W Black, Yellow:

Ariete Vapori' Jet Maxi, Portable steam cleaner, 0,25 L, Black, Yellow, 900 W, 1 m, 315 x 133 x 219 mm

Long summary description Ariete Vapori' Jet Maxi Portable steam cleaner 0,25 L 900 W Black, Yellow:

Ariete Vapori' Jet Maxi. Type: Portable steam cleaner, Capacity: 0,25 L, Product colour: Black, Yellow. Power: 900 W. Operating radius: 1 m. Dimensions (WxDxH): 315 x 133 x 219 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.