ARCTIC logo

ARCTIC Freezer i30 CO Processor Cooler 12 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35348
Info modified on:
28 Jan 2022, 11:47:22
Short summary description ARCTIC Freezer i30 CO Processor Cooler 12 cm Black:

ARCTIC Freezer i30 CO, Cooler, 12 cm, 400 RPM, 1350 RPM, 125,7 m³/h, Black

Long summary description ARCTIC Freezer i30 CO Processor Cooler 12 cm Black:

ARCTIC Freezer i30 CO. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 400 RPM, Rotational speed (max): 1350 RPM, Airflow: 125,7 m³/h. Width: 139 mm, Depth: 100 mm, Height: 161 mm. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.