APC Smart-UPS 2200VA, Line-Interactive, 2,2 kVA, 1980 W, Sine, 151 V, 302 V
APC Smart-UPS 2200VA. UPS topology: Line-Interactive, Output power capacity: 2,2 kVA, Output power: 1980 W. AC outlet types: C20 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 509 Ah, Battery recharge time: 5 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: REACH, RoHS, Certification: CE, EAC, EN/IEC 62040-1, EN/IEC 62040-2, GS Mark, IRAM, RCM, VDE, WEEE