Anker SoundBuds Sport NB10, Wireless, 20 - 20000 Hz, Sports, 19,3 g, Headset, Black
Anker SoundBuds Sport NB10. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 19,3 g. Product colour: Black