Allied Telesis logo

Allied Telesis AT-MC103LH network media converter 100 Mbit/s 1610 nm

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150310
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-MC103LH network media converter 100 Mbit/s 1610 nm:

Allied Telesis AT-MC103LH, 100 Mbit/s, 100FX/100TX, 15000 m, 1610 nm, Wired, 6 W

Long summary description Allied Telesis AT-MC103LH network media converter 100 Mbit/s 1610 nm:

Allied Telesis AT-MC103LH. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100FX/100TX. Maximum transfer distance: 15000 m, Wavelength: 1610 nm. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 294 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.