Allied Telesis AT-8000GS/24POE, Managed, Power over Ethernet (PoE)
Allied Telesis AT-8000GS/24POE. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 68 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Power over Ethernet (PoE)