ADATA logo

ADATA ADDS1600W8G11-B memory module 8 GB 1 x 8 GB DDR3 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46226
Info modified on:
14 Mar 2024, 17:17:43
Short summary description ADATA ADDS1600W8G11-B memory module 8 GB 1 x 8 GB DDR3 1600 MHz:

ADATA ADDS1600W8G11-B, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 204-pin SO-DIMM, Green

Long summary description ADATA ADDS1600W8G11-B memory module 8 GB 1 x 8 GB DDR3 1600 MHz:

ADATA ADDS1600W8G11-B. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11, Product colour: Green

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.