Acer logo

Acer Nitro XZ242QPbmiiphx computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73068
Info modified on:
14 Mar 2025, 19:43:59
Short summary description Acer Nitro XZ242QPbmiiphx computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer Nitro XZ242QPbmiiphx, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer Nitro XZ242QPbmiiphx computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer Nitro XZ242QPbmiiphx. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.