Acer EG240Y Pbipx, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 2 ms, Black
Acer EG240Y Pbipx. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black