Acer logo

Acer NITRO XV3 XV253QP LED display 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163432
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer NITRO XV3 XV253QP LED display 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Acer NITRO XV3 XV253QP, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Acer NITRO XV3 XV253QP LED display 62,2 cm (24.5") 1920 x 1080 pixels Full HD Black:

Acer NITRO XV3 XV253QP. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.