Acer logo

Acer G6 G246HL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115147
Info modified on:
18 Mar 2025, 10:59:49
Short summary description Acer G6 G246HL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Acer G6 G246HL, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer G6 G246HL computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Acer G6 G246HL. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.