Acer AT AT310 F2, 3,1 GHz, E3-1220, 4 GB, DDR3-SDRAM, 600 GB, Tower
Acer AT AT310 F2. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB, Hard drive size: 3.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower