Acer Aspire 3400, 2,9 GHz, AMD Athlon II X3, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire 3400. Processor frequency: 2,9 GHz, Processor family: AMD Athlon II X3, Processor model: 435. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black