Acer logo

Acer Aspire M3203-SD2215A Intel® Celeron® M 215 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Desktop PC Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77152
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire M3203-SD2215A Intel® Celeron® M 215 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Desktop PC Black:

Acer Aspire M3203-SD2215A, 1,33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD Super Multi, Windows Vista Home Premium

Long summary description Acer Aspire M3203-SD2215A Intel® Celeron® M 215 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Desktop PC Black:

Acer Aspire M3203-SD2215A. Processor frequency: 1,33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.