Acer logo

Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59117
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC:

Acer Veriton X270, 2,66 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC:

Acer Veriton X270. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.