Acer logo

Acer Veriton M430G AMD Athlon II X4 405e 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4250 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84954
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M430G AMD Athlon II X4 405e 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4250 Windows 7 Professional Tower PC Black:

Acer Veriton M430G, 2,3 GHz, AMD Athlon II X4, 4 GB, 1 TB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M430G AMD Athlon II X4 405e 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4250 Windows 7 Professional Tower PC Black:

Acer Veriton M430G. Processor frequency: 2,3 GHz, Processor family: AMD Athlon II X4, Processor model: 405e. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Professional. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.