Acer TravelMate P2 P236-M-76NE, Intel® Core™ i7, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Acer TravelMate P2 P236-M-76NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,5 kg