Acer logo

Acer TravelMate P6 P653-MG-53214G75Mikk + ProDock Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86287
Info modified on:
24 Jan 2025, 20:58:41
Short summary description Acer TravelMate P6 P653-MG-53214G75Mikk + ProDock Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Professional Black:

Acer TravelMate P6 P653-MG-53214G75Mikk + ProDock, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer TravelMate P6 P653-MG-53214G75Mikk + ProDock Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Professional Black:

Acer TravelMate P6 P653-MG-53214G75Mikk + ProDock. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.