Acer logo

Acer Aspire E E5-573G-39G8 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26718
Info modified on:
22 Jan 2025, 06:13:02
Short summary description Acer Aspire E E5-573G-39G8 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Grey:

Acer Aspire E E5-573G-39G8, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Linux

Long summary description Acer Aspire E E5-573G-39G8 Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Linux Black, Grey:

Acer Aspire E E5-573G-39G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Linux. Product colour: Black, Grey. Weight: 2,4 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.