Acer logo

Acer Aspire V Nitro VN7-571G-59KS I5-5200U Intel® Core™ i5 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47950
Info modified on:
14 Mar 2024, 19:47:38
Short summary description Acer Aspire V Nitro VN7-571G-59KS I5-5200U Intel® Core™ i5 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-59KS I5-5200U, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire V Nitro VN7-571G-59KS I5-5200U Intel® Core™ i5 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black:

Acer Aspire V Nitro VN7-571G-59KS I5-5200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.