Acer Aspire E 11 ES1-411-P327, Intel® Pentium®, 2,16 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire E 11 ES1-411-P327. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2,16 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2,1 kg