Acer logo

Acer Aspire V Nitro VN7-791G-70B4 Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53572
Info modified on:
22 Jan 2025, 05:11:49
Short summary description Acer Aspire V Nitro VN7-791G-70B4 Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Linux Linpus Black:

Acer Aspire V Nitro VN7-791G-70B4, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V Nitro VN7-791G-70B4 Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Linux Linpus Black:

Acer Aspire V Nitro VN7-791G-70B4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD-RW. Operating system installed: Linux Linpus. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.