Acer logo

Acer Aspire E1-570G-53334G50Mnkk Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50944
Info modified on:
28 Jan 2025, 10:09:12
Short summary description Acer Aspire E1-570G-53334G50Mnkk Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E1-570G-53334G50Mnkk, Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-570G-53334G50Mnkk Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E1-570G-53334G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.