Acer logo

Acer Aspire V5-552-10578G1Takk AMD A10 A10-5757M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27798
Info modified on:
25 Jan 2025, 22:08:57
Short summary description Acer Aspire V5-552-10578G1Takk AMD A10 A10-5757M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V5-552-10578G1Takk, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V5-552-10578G1Takk AMD A10 A10-5757M Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire V5-552-10578G1Takk. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5757M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.