Acer logo

Acer Aspire V5-573PG-7450121Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33062
Info modified on:
25 Jan 2025, 22:11:38
Short summary description Acer Aspire V5-573PG-7450121Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire V5-573PG-7450121Taii, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire V5-573PG-7450121Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire V5-573PG-7450121Taii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.