Acer Aspire 3 A315-23-R5DZ, AMD Athlon Silver, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Acer Aspire 3 A315-23-R5DZ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 3050U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Silver