Acer logo

Acer Aspire 3 A315-21-442V AMD A4 A4-9120 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21159
Info modified on:
29 Jan 2025, 19:13:19
Short summary description Acer Aspire 3 A315-21-442V AMD A4 A4-9120 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Linux Black:

Acer Aspire 3 A315-21-442V, AMD A4, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 3 A315-21-442V AMD A4 A4-9120 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Linux Black:

Acer Aspire 3 A315-21-442V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.