Acer logo

Acer Aspire 5 A514-54-37M1 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2316
Info modified on:
01 Feb 2025, 05:31:50
Short summary description Acer Aspire 5 A514-54-37M1 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Acer Aspire 5 A514-54-37M1, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer Aspire 5 A514-54-37M1 Intel® Core™ i3 i3-1115G4 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Acer Aspire 5 A514-54-37M1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.