Acer logo

Acer Spin 3 SP314-21-R8WV AMD Ryzen™ 3 3250U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52984
Info modified on:
08 Nov 2024, 04:49:54
Short summary description Acer Spin 3 SP314-21-R8WV AMD Ryzen™ 3 3250U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Spin 3 SP314-21-R8WV, AMD Ryzen™ 3, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Spin 3 SP314-21-R8WV AMD Ryzen™ 3 3250U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Spin 3 SP314-21-R8WV. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 3, Processor model: 3250U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.