Acer logo

Acer Iconia W701-53334G12as 3G Intel® Core™ i5 120 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47937
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia W701-53334G12as 3G Intel® Core™ i5 120 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Grey:

Acer Iconia W701-53334G12as, 29,5 cm (11.6"), 1920 x 1080 pixels, 120 GB, 4 GB, Windows 8, Grey

Long summary description Acer Iconia W701-53334G12as 3G Intel® Core™ i5 120 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Grey:

Acer Iconia W701-53334G12as. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 120 GB. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 950 g. Operating system installed: Windows 8. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.