Acer Nitro 5 AN517-41-R2JC, AMD Ryzen™ 7, 3,2 GHz, 43,9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB
Acer Nitro 5 AN517-41-R2JC. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black