Acer logo

Acer Aspire VX 15 VX5-591G-56T7 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26851
Info modified on:
22 Jan 2025, 05:48:57
Short summary description Acer Aspire VX 15 VX5-591G-56T7 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red:

Acer Aspire VX 15 VX5-591G-56T7, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire VX 15 VX5-591G-56T7 Intel® Core™ i5 i5-7300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Red:

Acer Aspire VX 15 VX5-591G-56T7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.