Acer logo

Acer Aspire V Nitro VN7-792G-74CN Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55776
Info modified on:
23 Jan 2025, 18:54:26
Short summary description Acer Aspire V Nitro VN7-792G-74CN Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-74CN, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1,26 TB

Long summary description Acer Aspire V Nitro VN7-792G-74CN Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-74CN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.