Acer U5220, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 4:3, 16:9
Acer U5220. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Digital zoom: 2x, Throw ratio: 0.47:1. Analog signal format system: NTSC, PAL, SECAM. HDMI connector type: Full-size