Acer logo

Acer TravelMate TimelineX 8473TG-2434G50Mnkk Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43035
Info modified on:
24 Jan 2025, 20:54:01
Short summary description Acer TravelMate TimelineX 8473TG-2434G50Mnkk Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Acer TravelMate TimelineX 8473TG-2434G50Mnkk, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate TimelineX 8473TG-2434G50Mnkk Intel® Core™ i5 i5-2430M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Acer TravelMate TimelineX 8473TG-2434G50Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.