Acer logo

Acer TravelMate 4202WLMi Intel Core Duo T2300 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87472
Info modified on:
25 Jan 2025, 22:14:01
Short summary description Acer TravelMate 4202WLMi Intel Core Duo T2300 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 4202WLMi Intel Core Duo T2300, Intel® Core™ Duo, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description Acer TravelMate 4202WLMi Intel Core Duo T2300 Intel® Core™ Duo 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Acer TravelMate 4202WLMi Intel Core Duo T2300. Processor family: Intel® Core™ Duo, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,77 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.