Acer logo

Acer Aspire 4755G-2436G50MN Intel® Core™ i5 i5-2430M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27088
Info modified on:
27 Jan 2025, 08:54:53
Short summary description Acer Aspire 4755G-2436G50MN Intel® Core™ i5 i5-2430M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire 4755G-2436G50MN, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 4755G-2436G50MN Intel® Core™ i5 i5-2430M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire 4755G-2436G50MN. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.