Acer logo

Acer Aspire TimelineX 4830T-6402 Intel® Core™ i3 i3-2330M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112297
Info modified on:
23 Jan 2025, 18:34:35
Short summary description Acer Aspire TimelineX 4830T-6402 Intel® Core™ i3 i3-2330M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:

Acer Aspire TimelineX 4830T-6402, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 4830T-6402 Intel® Core™ i3 i3-2330M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:

Acer Aspire TimelineX 4830T-6402. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 2,17 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.