Acer logo

Acer Aspire TimelineX 1830T-33U2G25N Intel® Core™ i3 i3-330UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Blue, Purple

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41707
Info modified on:
27 Jan 2025, 08:29:45
Short summary description Acer Aspire TimelineX 1830T-33U2G25N Intel® Core™ i3 i3-330UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Blue, Purple:

Acer Aspire TimelineX 1830T-33U2G25N, Intel® Core™ i3, 1,2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire TimelineX 1830T-33U2G25N Intel® Core™ i3 i3-330UM 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Blue, Purple:

Acer Aspire TimelineX 1830T-33U2G25N. Processor family: Intel® Core™ i3, Processor model: i3-330UM, Processor frequency: 1,2 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Blue, Purple. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.