Acer Aspire TimelineX 5820T, Intel® Core™ i3, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire TimelineX 5820T. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,4 kg