Acer logo

Acer Aspire 4820TG-374G50Mn Intel® Core™ i3 i3-370M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5650 Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67251
Info modified on:
02 Feb 2025, 22:57:46
Short summary description Acer Aspire 4820TG-374G50Mn Intel® Core™ i3 i3-370M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5650 Windows 7 Home Premium:

Acer Aspire 4820TG-374G50Mn, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 4820TG-374G50Mn Intel® Core™ i3 i3-370M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5650 Windows 7 Home Premium:

Acer Aspire 4820TG-374G50Mn. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 2,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.