Acer Aspire 4810TG-353G25MN, Intel® Core™ 2 Solo, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire 4810TG-353G25MN. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Weight: 1,9 kg