Acer logo

Acer Aspire 5738Z Intel Pentium Mobile T4200 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134030
Info modified on:
22 Jan 2025, 06:15:19
Short summary description Acer Aspire 5738Z Intel Pentium Mobile T4200 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Acer Aspire 5738Z, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5738Z Intel Pentium Mobile T4200 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Acer Aspire 5738Z. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,8 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.