Acer Extensa 5230E-581G16Mn, Intel® Celeron® M, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB
Acer Extensa 5230E-581G16Mn. Processor family: Intel® Celeron® M, Processor model: 585, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 2,88 kg