Acer logo

Acer Extensa 7630-582G16Mn Intel Pentium Mobile T5800 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55347
Info modified on:
25 Jan 2025, 22:52:10
Short summary description Acer Extensa 7630-582G16Mn Intel Pentium Mobile T5800 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Acer Extensa 7630-582G16Mn, Intel Pentium Mobile, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 7630-582G16Mn Intel Pentium Mobile T5800 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Acer Extensa 7630-582G16Mn. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.